Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.39
|
122
in stock
|
Buy Now | |
RS Americas
from US$2.40
|
4,985
in stock
|
Buy Now | |
TTI Europe
from US$2.33
|
1,310
in stock
|
Buy Now | |
element14
from US$2.37
|
122
in stock
|
Buy Now | |
Farnell
from US$2.67
|
122
in stock
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
Richardson RFPD
from US$1.06
|
-
|
Buy Now | |
TE Store
from US$2.79
|
-
|
Buy Now | |
Sager
from US$2.50
|
-
|
Buy Now |
Connector Type | Open Ends |
---|---|
Length (Body) | 2.3mm, .09in |
Wire Length | .393in, 10mm |
Height (Body) | .043in, 1.1mm |
Width (Body) | 2mm, .078in |
Wire Diameter | .011in, .3mm |
Wire Count | 2 |
Tolerance Class | Class A / F0.15 |
Sensor Package | Ceramic |
Model Number | PTFC102A1A0 |
Wire/Cladding Type | Ag |
Sensor Type | Platinum Thin Film Temperature Sensor |
Element Material | Platinum |
Lead Wire Style | Ag |
Resistance (at T_ref) | 1000 (0 °C)Ω |
Accuracy (at T_ref) | ± .15°C |
Maximum Temperature | 572°F, 300°C |
TCR at (T1 and T2) | 3850ppm/°C |
T1 and T2 for TCR | 0 and +100°C |
Ambient Temperature Range | -30 – 300°C, -22 – 572°F |
T_ref for Accuracy | 0°C |
抵抗の参照温度 | 0°C |
Sensor, PTFC102A1A0:PT1000, 2.0X2.3, A, Temperature, NB-PTCO-164 | TE Connectivity NB-PTCO-164 | RS Americas |
PTFC102A1A0 PT1000,2.0X2.3,A | TTI Europe |
Rtd Sensor, Thin Film Platinum, 1K | Newark Electronics |
RTD SENSOR, THIN FILM PLATINUM, 1K | element14 |
Temp Sensor Analog 2-Pin SIP Blister Box | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
Pt1000, 2.0x2.3, Class A, PTFC102A1A0 RTD Element Type: Platinum Thin Film Temperature Element Tolerance Class: Class A / F0.15 Element Type: Ceramic Element Material: Platinum Lead Wire Style: Ag Platinum Thin Film Temperature Element Class A / F0.15 Ceramic | Pt1000 Rtd Thin Film Element | Part Number: NB-PTCO-164 | Internal Number: NB-PTCO-164 | TE Connectivity | TE Store |
Industrial Temperature Sensors PTFC102A1A0:PT1000 2.0X2.3,A | Sager |
Where can I find additional details, specifications and documents for a NB-PTCO-164?
Additional datasheets, footprints and schematics for NB-PTCO-164 are listed on our Part Details page. You can also find images and similar parts to NB-PTCO-164 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB-PTCO-164 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB-PTCO-164 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB-PTCO-164 fall under?
The NB-PTCO-164 is listed under Sensors > Temperature Sensors > RTD Sensors & Probes > RTD Sensors.
Can I view similar or alternative parts?
You can view similar parts to NB-PTCO-164 when available in the RTD Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB-PTCO-164 you can contact the distributor directly for product support, shipping queries etc.
Is the NB-PTCO-164 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB-PTCO-164 have stock available?
Authorised distributors including RS Americas, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for NB-PTCO-164.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB-PTCO-164 often in real-time on the comparison pages.
What if I can't find stock of NB-PTCO-164?
You can fill out our help required form which you can use to request a quote for NB-PTCO-164 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.