Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
PTFC102C1A0 | PT1000,2.0X2.3,C / BOX |
---|
Rtd Sensor, Thin Film Platinum, 1Kohm | Newark Electronics |
PTFC102C1A0:PT1000,2.0X2.3,C | Avnet America |
Sensor | RS Americas |
PTFC102C1A0 PT1000 2.0X2.3 | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
Industrial Temperature Sensors PTFC102C1A0:PT1000, 2.0X2.3,C | Sager |
RTD SENSOR, THIN FILM PLATINUM, 1K | Farnell |
Where can I find additional details, specifications and documents for a NB-PTCO-163?
Additional datasheets, footprints and schematics for NB-PTCO-163 are listed on our Part Details page. You can also find images and similar parts to NB-PTCO-163 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB-PTCO-163 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB-PTCO-163 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB-PTCO-163 fall under?
The NB-PTCO-163 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to NB-PTCO-163 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB-PTCO-163 you can contact the distributor directly for product support, shipping queries etc.
Is the NB-PTCO-163 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB-PTCO-163 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Richardson RFPD have stock available or on a lead time for NB-PTCO-163.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB-PTCO-163 often in real-time on the comparison pages.
What if I can't find stock of NB-PTCO-163?
You can fill out our help required form which you can use to request a quote for NB-PTCO-163 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.