Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.46
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.86
|
2,183
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
2,183
in stock
|
Buy Now | |
Farnell
from US$2.25
|
1,760
in stock
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now | |
TTI Europe
from US$1.73
|
-
|
Buy Now | |
Richardson RFPD
from US$0.79
|
-
|
Buy Now | |
Sager
from US$1.85
|
-
|
Buy Now |
PTFC101C1A0 | PT100,2.0X2.3,C / BOX |
---|
RTD Platinum Sensor 100ohm 0.6Cel Rectangular | Rapid Electronics |
RTD SENSOR, 100 OHM, -50 TO 300DEG C | Farnell |
Rtd Sensor, 100 Ohm, -50 To 300Deg C | Newark Electronics |
PTFC101C1A0:PT100,2.0X2.3,C | Avnet America |
Sensor | RS Americas |
PTFC101C1A0 PT100 2.0X2.3 | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
Industrial Temperature Sensors PTFC101C1A0:PT100, 2.0X2.3,C | Sager |
Where can I find additional details, specifications and documents for a NB-PTCO-159?
Additional datasheets, footprints and schematics for NB-PTCO-159 are listed on our Part Details page. You can also find images and similar parts to NB-PTCO-159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB-PTCO-159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB-PTCO-159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB-PTCO-159 fall under?
The NB-PTCO-159 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to NB-PTCO-159 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB-PTCO-159 you can contact the distributor directly for product support, shipping queries etc.
Is the NB-PTCO-159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB-PTCO-159 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NB-PTCO-159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB-PTCO-159 often in real-time on the comparison pages.
What if I can't find stock of NB-PTCO-159?
You can fill out our help required form which you can use to request a quote for NB-PTCO-159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.