Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.64
|
65
in stock
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | Belden 4794R |
Contact Material | Brass |
Rf Coax Conn, Bnc Plug, 75 Ohm, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a NBNC75BZV14X?
Additional datasheets, footprints and schematics for NBNC75BZV14X are listed on our Part Details page. You can also find images and similar parts to NBNC75BZV14X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBNC75BZV14X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBNC75BZV14X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBNC75BZV14X fall under?
The NBNC75BZV14X is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to NBNC75BZV14X when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBNC75BZV14X you can contact the distributor directly for product support, shipping queries etc.
Is the NBNC75BZV14X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBNC75BZV14X have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NBNC75BZV14X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBNC75BZV14X often in real-time on the comparison pages.
What if I can't find stock of NBNC75BZV14X?
You can fill out our help required form which you can use to request a quote for NBNC75BZV14X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.