Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | Draka HD PRO 100 UHD |
Contact Material | Brass |
Rf Coax Conn, Bnc Plug, 75 Ohm, Cable | Newark Electronics |
BNC BAYONET UHD | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NBNC75BXU13X?
Additional datasheets, footprints and schematics for NBNC75BXU13X are listed on our Part Details page. You can also find images and similar parts to NBNC75BXU13X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBNC75BXU13X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBNC75BXU13X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBNC75BXU13X fall under?
The NBNC75BXU13X is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to NBNC75BXU13X when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBNC75BXU13X you can contact the distributor directly for product support, shipping queries etc.
Is the NBNC75BXU13X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBNC75BXU13X have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for NBNC75BXU13X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBNC75BXU13X often in real-time on the comparison pages.
What if I can't find stock of NBNC75BXU13X?
You can fill out our help required form which you can use to request a quote for NBNC75BXU13X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.