Status: | Unknown |
---|---|
Series: | rearTWIST Series |
RoHS: | Unknown |
Prices starting from US$3.59
Connector Type | UHD BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | Belden 1694A CommScope 5765 Gepco VSD2001 Suhner S05163-02 Suhner S05133-07 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Cable Mount |
Product Range | rearTWIST Series |
SVHC | No SVHC (27-Jun-2018) |
The 75 Ω RearTwist® BNC Cable coupler offers excellent return loss value and therefore, is best suitable for HDTV applications.The patented RearTwist® clamping sleeve guarantees an easy handling, even for high density of connector and offers the possibility of coloured marking.This text is machine translated. | Conrad |
Rf Coaxial, Uhd Bnc Plug, 75 Ohm, Cable | Newark Electronics |
RF COAXIAL, UHD BNC PLUG, 75 OHM, CABLE | element14 |
REAR-TWIST UHD BNC CABLE CONNECTOR | Transfer Multisort Elektronik |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a NBNC75BTU11X?
Additional datasheets, footprints and schematics for NBNC75BTU11X are listed on our Part Details page. You can also find images and similar parts to NBNC75BTU11X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBNC75BTU11X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBNC75BTU11X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBNC75BTU11X fall under?
The NBNC75BTU11X is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBNC75BTU11X when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBNC75BTU11X you can contact the distributor directly for product support, shipping queries etc.
Is the NBNC75BTU11X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBNC75BTU11X have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NBNC75BTU11X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBNC75BTU11X often in real-time on the comparison pages.
What if I can't find stock of NBNC75BTU11X?
You can fill out our help required form which you can use to request a quote for NBNC75BTU11X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.