Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | Belden 1695A |
Contact Material | Brass |
RoHS Compliant | Yes |
Rf/Coaxial, Bnc Plug, Straight, 75 Ohm, Crimp | Newark Electronics |
RF/COAXIAL, BNC PLUG, STR, 75OHM, CRIMP | Neutrik NBNC75BQP11 | RS Americas |
Where can I find additional details, specifications and documents for a NBNC75BQP11?
Additional datasheets, footprints and schematics for NBNC75BQP11 are listed on our Part Details page. You can also find images and similar parts to NBNC75BQP11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBNC75BQP11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBNC75BQP11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBNC75BQP11 fall under?
The NBNC75BQP11 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to NBNC75BQP11 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBNC75BQP11 you can contact the distributor directly for product support, shipping queries etc.
Is the NBNC75BQP11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NBNC75BQP11 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for NBNC75BQP11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBNC75BQP11 often in real-time on the comparison pages.
What if I can't find stock of NBNC75BQP11?
You can fill out our help required form which you can use to request a quote for NBNC75BQP11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.