Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.28
|
305
in stock
|
Buy Now | |
Conrad
from US$5.34
|
179
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.77
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$3.42
|
-
|
Buy Now | |
RS Americas
from US$3.15
|
-
|
Buy Now | |
element14
from US$2.96
|
-
|
Buy Now | |
Distrelec
from US$4.13
|
-
|
Buy Now | |
Farnell
from US$3.15
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | RG59 |
Contact Material | Brass |
Contact Plating | - |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 7.7mm |
Centre Contact Resistance | 3mohm |
Coaxial Type | RG59 B/U |
Connector Mounting Orientation | Cable |
Contact Resistance Min | 5Gohm |
No. of Mating Cycles | 1000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | 30°C |
Outer Contact Resistance | 2mohm |
Proof Voltage | 1500VAC |
Termination Method | Crimp |
VSWR | 1.050 |
Voltage Rating VAC | 500V |
NiPt BNC rear twist plug for RG59 cable | RS |
The 75 Ω RearTwist® BNC cable connected offers remarkable values of reflexion loss and is therefore best suited for HDTV applicationThe patented RearTwist® clamping sleeve guarantees an easy handling, even for high density of connector and offers the possibility of coloured marking.Suitable for cable: Belden 7731A. | Conrad |
Plug | Transfer Multisort Elektronik |
Rf/Coaxial, Bnc Plug, Straight, 75 Ohm, Crimp | Newark Electronics |
Straight 75Ohms Cable Mount BNC Connector Plug, Crimp Termination RG59 B/U | Neutrik NBNC75BLP7 | RS Americas |
RF COAXIAL, BNC, STRAIGHT PLUG, 75OHM | element14 |
Neutrik Cable plug BNC Rear Twist, BNC, Brass, Plug, Straight, 75Ohm, Crimp Terminal | Distrelec |
Where can I find additional details, specifications and documents for a NBNC75BLP7.?
Additional datasheets, footprints and schematics for NBNC75BLP7. are listed on our Part Details page. You can also find images and similar parts to NBNC75BLP7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBNC75BLP7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBNC75BLP7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBNC75BLP7. fall under?
The NBNC75BLP7. is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBNC75BLP7. when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBNC75BLP7. you can contact the distributor directly for product support, shipping queries etc.
Is the NBNC75BLP7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBNC75BLP7. have stock available?
Authorised distributors including RS, Conrad, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for NBNC75BLP7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBNC75BLP7. often in real-time on the comparison pages.
What if I can't find stock of NBNC75BLP7.?
You can fill out our help required form which you can use to request a quote for NBNC75BLP7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.