Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | Argosy Image 360 Belden 1855ENH Canford SDV-S-LFH Draka 0.6/2.8AF |
Contact Material | Brass |
Contact Plating | - |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 7.7mm |
Centre Contact Resistance | 3mohm |
Coaxial Type | CVI 06-28 |
Connector Mounting Orientation | Cable |
Contact Resistance Min | 5Gohm |
No. of Mating Cycles | 1000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | 30°C |
Outer Contact Resistance | 2mohm |
Proof Voltage | 1500VAC |
Termination Method | Crimp |
VSWR | 1.050 |
Voltage Rating VAC | 500V |
The 75 Ω RearTwist® BNC cable connected offers remarkable values of reflexion loss and is therefore best suited for HDTV applicationThe patented RearTwist® clamping sleeve guarantees an easy handling, even for high density of connector and offers the possibility of coloured marking.Suitable for cable: Belden 7731A. | Conrad |
Rf/Coaxial Connector, Bnc Coaxial, Straight Plug, Crimp, 75 Ohm Rohs Compliant: Yes |Neutrik NBNC75BFG7 | Newark Electronics |
RF COAXIAL, BNC, STRAIGHT PLUG, 75OHM | element14 |
Neutrik Cable plug BNC Rear Twist, BNC, Brass, Socket, Straight, 75Ohm, Crimp Terminal | Distrelec |
RF CONNECTORS CABLE END REAR TWIST CABLE O.D. 4 - 8MM | Neutrik NBNC75BFG7 | RS Americas |
Where can I find additional details, specifications and documents for a NBNC75BFG7.?
Additional datasheets, footprints and schematics for NBNC75BFG7. are listed on our Part Details page. You can also find images and similar parts to NBNC75BFG7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBNC75BFG7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBNC75BFG7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBNC75BFG7. fall under?
The NBNC75BFG7. is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBNC75BFG7. when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBNC75BFG7. you can contact the distributor directly for product support, shipping queries etc.
Is the NBNC75BFG7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBNC75BFG7. have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for NBNC75BFG7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBNC75BFG7. often in real-time on the comparison pages.
What if I can't find stock of NBNC75BFG7.?
You can fill out our help required form which you can use to request a quote for NBNC75BFG7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.