Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 75ohm |
Coaxial Cable Types | Belden 7731A Draka 1.6/7.3 AF RG11 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 10.3mm |
Coaxial Type | RG11 |
Connector Mounting Orientation | Cable |
Contact Resistance Max | 3mohm |
Contact Resistance Min | 2mohm |
Insulation Resistance | 5Gohm |
No. of Mating Cycles | 1000 |
Operating Temperature Max | +85°C |
Operating Temperature Min | -30°C |
Plug Body Material | Brass |
Termination Method | Crimp |
VSWR | 1.10 |
Voltage Rating VAC | 500V |
Withstand Voltage | 1500VAC |
Rf/Coaxial Connector, Bnc Coaxial, Straight Plug, Crimp, 75 Ohm Rohs Compliant: Yes |Neutrik NBLC75BVZ17 | Newark Electronics |
PLUG, BNC, 75Ohm, RG 11 | element14 |
RF COAXIAL, BNC, STRAIGHT PLUG, 75OHM | Farnell |
BNC REAR TWIST LARGE | Neutrik NBLC75BVZ17 | RS Americas |
Where can I find additional details, specifications and documents for a NBLC75BVZ17.?
Additional datasheets, footprints and schematics for NBLC75BVZ17. are listed on our Part Details page. You can also find images and similar parts to NBLC75BVZ17. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBLC75BVZ17. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBLC75BVZ17. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBLC75BVZ17. fall under?
The NBLC75BVZ17. is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBLC75BVZ17. when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBLC75BVZ17. you can contact the distributor directly for product support, shipping queries etc.
Is the NBLC75BVZ17. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBLC75BVZ17. have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for NBLC75BVZ17..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBLC75BVZ17. often in real-time on the comparison pages.
What if I can't find stock of NBLC75BVZ17.?
You can fill out our help required form which you can use to request a quote for NBLC75BVZ17. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.