Status: | Active |
---|---|
Series: | NBC12430 |
RoHS: | Compliant |
Best-in-Class Output Jitter Performance, ±20 ps Peak-to-Peak |
50 MHz to 800 MHz Programmable Differential PECL Outputs |
Fully Integrated Phase-Lock-Loop with Internal Loop Filter |
Parallel Interface for Programming Counter and Output Dividers During Power-Up |
Minimal Frequency Overshoot |
Serial 3-Wire Programming Interface |
Crystal Oscillator Interface |
Operating Range: VCC = 3.135 V to 5.25 V |
CMOS and TTL Compatible Control Inputs |
Drop-in Replacement for Motorola MC12430 |
Pb-Free Packages are Available |
Applications |
---|
Clock generation and synthesis for computing and servers. |
Description | NBC12430 |
---|---|
Compliance | Pb-free Halide free |
Input Level | CMOS |
Output Level | ECL |
VS Typ (V) | 3.3 5 |
fin Typ (MHz) | 10-100 |
fout Typ (MHz) | 50-800 |
tJitter(Cy-Cy) Typ (ps) | ±20 |
tJitter(Period) Typ (ps) | 5 |
tR & tF Typ (ps) | 175 |
tR & tF Max (ps) | 425 |
TA Max (°C) | 70 |
Package Type | PLCC-28 |
Pll Type:Clock Synchronizer | Newark Electronics |
Where can I find additional details, specifications and documents for a NBC12430AFNG?
Additional datasheets, footprints and schematics for NBC12430AFNG are listed on our Part Details page. You can also find images and similar parts to NBC12430AFNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBC12430AFNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBC12430AFNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBC12430AFNG fall under?
The NBC12430AFNG is listed under Timing, Logic & Memory > Clock Generation > PLL Clock Generators.
Can I view similar or alternative parts?
You can view similar parts to NBC12430AFNG when available in the PLL Clock Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBC12430AFNG you can contact the distributor directly for product support, shipping queries etc.
Is the NBC12430AFNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NBC12430AFNG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NBC12430AFNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBC12430AFNG often in real-time on the comparison pages.
What if I can't find stock of NBC12430AFNG?
You can fill out our help required form which you can use to request a quote for NBC12430AFNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.