Status: | Unknown |
---|---|
Series: | NBB75 series |
RoHS: | Unknown |
Prices starting from US$6.77
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 3GHz |
Connector Mounting | Panel Mount |
Product Range | NBB75 series |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Panel |
Contact Resistance Max | 3mohm |
Contact Resistance Min | 2mohm |
Insulation Resistance | 5Gohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | 30°C |
Termination Method | Solder |
VSWR | 1.03 |
Voltage Rating VAC | 500V |
Withstand Voltage | 1500VAC |
Receptacle - BNC solder - isolated - nickel - 75 Ohm | Neutrik NBB75SI | RS Americas |
BNC BULKHEAD SOLDERING ISOLATED | Transfer Multisort Elektronik |
Rf/Coaxial, Bnc Jack, Straight, 75 Ohm, Solder | Newark Electronics |
RF COAXIAL, BNC, STRAIGHT JACK, 75OHM | element14 |
Neutrik Appliance socket BNC nickel-coloured, BNC, Brass, Socket, Straight, 75Ohm, Solder Terminal | Distrelec |
Where can I find additional details, specifications and documents for a NBB75SI?
Additional datasheets, footprints and schematics for NBB75SI are listed on our Part Details page. You can also find images and similar parts to NBB75SI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBB75SI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBB75SI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBB75SI fall under?
The NBB75SI is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBB75SI when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBB75SI you can contact the distributor directly for product support, shipping queries etc.
Is the NBB75SI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBB75SI have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Distrelec have stock available or on a lead time for NBB75SI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBB75SI often in real-time on the comparison pages.
What if I can't find stock of NBB75SI?
You can fill out our help required form which you can use to request a quote for NBB75SI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.