Status: | Unknown |
---|---|
Series: | NBB75 series |
RoHS: | Unknown |
Prices starting from US$6.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.71
|
263
in stock
|
Buy Now | |
Newark Electronics
from US$7.62
|
110
in stock
|
Buy Now | |
element14
from US$7.96
|
88
in stock
|
Buy Now | |
Farnell
from US$9.51
|
88
in stock
|
Buy Now | |
Conrad
from US$9.41
|
84
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.31
|
72
in stock
|
Buy Now | |
Distrelec
from US$9.17
|
11
in stock
|
Buy Now | |
RS Americas
from US$6.38
|
-
|
Buy Now |
Convert From Coax Type | BNC |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | BNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 75ohm |
Connector Type | BNC Coaxial |
Product Range | NBB75 series |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Insulation Resistance | 5Gohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | 30°C |
VSWR | 1.03 |
Voltage Rating VAC | 500V |
Withstand Voltage | 1500VAC |
BNC Bulkhead jack feed-through isolated | RS |
Rf/Coaxial, Bnc Bulkhead Jack Straight, 75 Ohm | Newark Electronics |
ADAPTOR, BNC JACK, BNC JACK, 75OHM | element14 |
BNC mounting socket. | Conrad |
Coupler | Transfer Multisort Elektronik |
Neutrik RF Adapter, Straight, BNC Socket - BNC Socket, 75Ohm | Distrelec |
Straight 75Ohms UHF Connector BNC Female to BNC Female 3GHz | Neutrik NBB75FI | RS Americas |
Where can I find additional details, specifications and documents for a NBB75FI.?
Additional datasheets, footprints and schematics for NBB75FI. are listed on our Part Details page. You can also find images and similar parts to NBB75FI. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBB75FI. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBB75FI. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBB75FI. fall under?
The NBB75FI. is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to NBB75FI. when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBB75FI. you can contact the distributor directly for product support, shipping queries etc.
Is the NBB75FI. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBB75FI. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for NBB75FI..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBB75FI. often in real-time on the comparison pages.
What if I can't find stock of NBB75FI.?
You can fill out our help required form which you can use to request a quote for NBB75FI. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.