Status: | Unknown |
---|---|
Series: | NBB75 series |
RoHS: | Unknown |
Connector Type | UHD BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | - |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Chassis Mount |
Product Range | NBB75 series |
SVHC | No SVHC (27-Jun-2018) |
Rf Coaxial, Uhd Bnc Jack, 75 Ohm, Panel | Newark Electronics |
RF COAXIAL, UHD BNC JACK, 75 OHM, PANEL | element14 |
ISOLATED UHD BNC CHASSIS CONNECTOR FEEDTHROUGH IN ANTRA | Transfer Multisort Elektronik |
Receptacle - UHD BNC - D style - feedthrough - isolated - antraloy - 75 Ohm | Neutrik NBB75DFIX | RS Americas |
Where can I find additional details, specifications and documents for a NBB75DFIX?
Additional datasheets, footprints and schematics for NBB75DFIX are listed on our Part Details page. You can also find images and similar parts to NBB75DFIX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBB75DFIX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBB75DFIX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBB75DFIX fall under?
The NBB75DFIX is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBB75DFIX when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBB75DFIX you can contact the distributor directly for product support, shipping queries etc.
Is the NBB75DFIX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBB75DFIX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for NBB75DFIX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBB75DFIX often in real-time on the comparison pages.
What if I can't find stock of NBB75DFIX?
You can fill out our help required form which you can use to request a quote for NBB75DFIX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.