Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Impedance | 75ohm |
Contact Material | Brass |
RoHS Compliant | Yes |
Rf/Coaxial, Bnc Bulkhead Jack, Straight, 75 Ohm | Newark Electronics |
BNC socket - BNC plug | Conrad |
BNC BJ FEED THROUGH IS.D BL PROTR | Transfer Multisort Elektronik |
Receptacle - BNC - D style - feedthrough - isolated - black - 75 Ohm | Neutrik NBB75DFIB-P | RS Americas |
Neutrik RF Adapter, Straight, BNC Socket - BNC Socket, 75Ohm | Distrelec |
Where can I find additional details, specifications and documents for a NBB75DFIB-P?
Additional datasheets, footprints and schematics for NBB75DFIB-P are listed on our Part Details page. You can also find images and similar parts to NBB75DFIB-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBB75DFIB-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBB75DFIB-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBB75DFIB-P fall under?
The NBB75DFIB-P is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to NBB75DFIB-P when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBB75DFIB-P you can contact the distributor directly for product support, shipping queries etc.
Is the NBB75DFIB-P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NBB75DFIB-P have stock available?
Authorised distributors including Newark Electronics, Conrad, Transfer Multisort Elektronik, RS Americas and Distrelec have stock available or on a lead time for NBB75DFIB-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBB75DFIB-P often in real-time on the comparison pages.
What if I can't find stock of NBB75DFIB-P?
You can fill out our help required form which you can use to request a quote for NBB75DFIB-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.