Status: | Unknown |
---|---|
Series: | NBB75 series |
RoHS: | Unknown |
Prices starting from US$8.39
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.39
|
999
in stock
|
Buy Now | |
element14
from US$10.87
|
999
in stock
|
Buy Now | |
Farnell
from US$8.69
|
999
in stock
|
Buy Now | |
RS
from US$9.24
|
320
in stock
|
Buy Now | |
Conrad
from US$14.16
|
68
in stock
|
Buy Now | |
Distrelec
from US$10.04
|
64
in stock
|
Buy Now | |
RS Americas
from US$9.37
|
35
in stock
|
Buy Now | |
Heilind Electronics
from US$11.54
|
23
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.54
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$9.80
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | - |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 3GHz |
Connector Mounting | Panel Mount |
Product Range | NBB75 series |
SVHC | No SVHC (27-Jun-2018) |
Contact Resistance Max | 3mohm |
Contact Resistance Min | 2mohm |
Insulation Resistance | 5Gohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | 30°C |
VSWR | 1.03 |
Voltage Rating VAC | 500V |
Withstand Voltage | 1500VAC |
Rf/Coaxial, Bnc Jack, Straight, 75 Ohm | Newark Electronics |
RF COAXIAL, BNC, STRAIGHT JACK, 75OHM | element14 |
D-Shape,BNC chassis conn.,feedthr.,black | RS |
Ideal for HD signals (lowest reflow damping) · D-shape housing (countersunk plug-in area for protection against damages) or through-pass sockets · Gold-plated inner contacts | Conrad |
Neutrik RF Adapter, Straight, BNC Socket - BNC Socket, 75Ohm | Distrelec |
RECEPTACLE - BNC - D STYLE - FEEDTHROUGH | Neutrik NBB75DFIB | RS Americas |
RECEPTACLE - BNC - D STYL | Heilind Electronics |
Neutrik NBB75DFIB Recessed Bulkhead Jack Black-isolated | Rapid Electronics |
Where can I find additional details, specifications and documents for a NBB75DFIB.?
Additional datasheets, footprints and schematics for NBB75DFIB. are listed on our Part Details page. You can also find images and similar parts to NBB75DFIB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBB75DFIB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBB75DFIB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBB75DFIB. fall under?
The NBB75DFIB. is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBB75DFIB. when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBB75DFIB. you can contact the distributor directly for product support, shipping queries etc.
Is the NBB75DFIB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBB75DFIB. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for NBB75DFIB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBB75DFIB. often in real-time on the comparison pages.
What if I can't find stock of NBB75DFIB.?
You can fill out our help required form which you can use to request a quote for NBB75DFIB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.