Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$8.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.64
|
161
in stock
|
Buy Now | |
Conrad
from US$11.13
|
133
in stock
|
Buy Now | |
RS Americas
from US$9.25
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$9.44
|
81
in stock
|
Buy Now | |
Heilind Electronics
from US$11.24
|
18
in stock
|
Buy Now | |
Distrelec
from US$10.00
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.24
|
6
in stock
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Flanged Jack |
Impedance | 75ohm |
Contact Material | Brass |
RoHS Compliant | Yes |
BNC Panel Mount Isolated | RS |
Ideal for HD signals (lowest reflow damping) · D-shape housing (countersunk plug-in area for protection against damages) or through-pass sockets · Gold-plated inner contacts | Conrad |
Connector RF Coaxial BNC Jack Straight Bulkhead 75 Ohms Gold Contact Plating | Neutrik NBB75DFI | RS Americas |
Rf/Coaxial, Bnc Bulkhead Jack Straight, 75 Ohm | Newark Electronics |
RECEPTACLE - BNC - D STYL | Heilind Electronics |
Neutrik RF Adapter, Straight, BNC Socket - BNC Socket, 75Ohm | Distrelec |
Where can I find additional details, specifications and documents for a NBB75DFI?
Additional datasheets, footprints and schematics for NBB75DFI are listed on our Part Details page. You can also find images and similar parts to NBB75DFI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBB75DFI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBB75DFI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBB75DFI fall under?
The NBB75DFI is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to NBB75DFI when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBB75DFI you can contact the distributor directly for product support, shipping queries etc.
Is the NBB75DFI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NBB75DFI have stock available?
Authorised distributors including RS, Conrad, RS Americas, Newark Electronics and Heilind Electronics have stock available or on a lead time for NBB75DFI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBB75DFI often in real-time on the comparison pages.
What if I can't find stock of NBB75DFI?
You can fill out our help required form which you can use to request a quote for NBB75DFI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.