Status: | Unknown |
---|---|
Series: | NBB75 series |
RoHS: | Unknown |
Prices starting from US$8.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.98
|
77
in stock
|
Buy Now | |
RS Americas
from US$9.79
|
153
in stock
|
Buy Now | |
Heilind Electronics
from US$12.00
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.00
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$8.56
|
-
|
Buy Now | |
element14
from US$9.77
|
-
|
Buy Now | |
Farnell
from US$10.29
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | - |
Impedance | 75ohm |
Coaxial Cable Types | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | - |
Connector Mounting | Panel Mount |
Product Range | NBB75 series |
SVHC | No SVHC (27-Jun-2018) |
Contact Resistance Max | 3mohm |
Contact Resistance Min | 2mohm |
Insulation Resistance | 5Gohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | 30°C |
VSWR | 1.03 |
Voltage Rating VAC | 500V |
Withstand Voltage | 1500VAC |
Recessed bulkhead jack black D-shape housing feed through grounded, NBB Series | Neutrik NBB75DFGB | RS Americas |
Neutrik RF Adapter, Straight, BNC Socket - BNC Socket, 75Ohm | Distrelec |
| Heilind Electronics |
Rf/Coaxial Connector, Bnc Coaxial, Straight Bulkhead Jack, 75 Ohm, Brass Rohs Compliant: Yes |Neutrik NBB75DFGB | Newark Electronics |
RF COAXIAL, BNC, STRAIGHT JACK, 75OHM | element14 |
Where can I find additional details, specifications and documents for a NBB75DFGB.?
Additional datasheets, footprints and schematics for NBB75DFGB. are listed on our Part Details page. You can also find images and similar parts to NBB75DFGB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBB75DFGB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBB75DFGB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBB75DFGB. fall under?
The NBB75DFGB. is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NBB75DFGB. when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBB75DFGB. you can contact the distributor directly for product support, shipping queries etc.
Is the NBB75DFGB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBB75DFGB. have stock available?
Authorised distributors including RS Americas, Distrelec, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for NBB75DFGB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBB75DFGB. often in real-time on the comparison pages.
What if I can't find stock of NBB75DFGB.?
You can fill out our help required form which you can use to request a quote for NBB75DFGB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.