Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Flanged Jack |
Impedance | 75ohm |
Contact Material | Brass |
RoHS Compliant | Yes |
BNC Panel Mount Grounded | RS |
BNC BJ FEED THROUGH GR. D-HOUSE | Transfer Multisort Elektronik |
Rf/Coaxial, Bnc Bulkhead Jack Straight, 75 Ohm | Newark Electronics |
Receptacle - BNC - D style - feedthrough - grounded - nickel - 75 Ohm | Neutrik NBB75DFG | RS Americas |
Where can I find additional details, specifications and documents for a NBB75DFG?
Additional datasheets, footprints and schematics for NBB75DFG are listed on our Part Details page. You can also find images and similar parts to NBB75DFG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBB75DFG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBB75DFG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBB75DFG fall under?
The NBB75DFG is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to NBB75DFG when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBB75DFG you can contact the distributor directly for product support, shipping queries etc.
Is the NBB75DFG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NBB75DFG have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for NBB75DFG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBB75DFG often in real-time on the comparison pages.
What if I can't find stock of NBB75DFG?
You can fill out our help required form which you can use to request a quote for NBB75DFG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.