Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mount Fixing Type | Adhesive Screw |
---|---|
Mounting Hole Dia | 4.3mm |
Mount Colour | Black |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 19mm |
Width | 19mm |
Height | 6mm |
Product Range | - |
Accessory Type | Cable Tie Mount |
Cable Tie Width Max | 3.6mm |
External Length / Height | 19mm |
External Width | 19mm |
For Use With | Cable Ties |
CABLE TIE MOUNT, 3.6MM, ABS, PK100 | element14 |
Cable Tie Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a NBB12?
Additional datasheets, footprints and schematics for NBB12 are listed on our Part Details page. You can also find images and similar parts to NBB12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBB12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBB12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBB12 fall under?
The NBB12 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to NBB12 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBB12 you can contact the distributor directly for product support, shipping queries etc.
Is the NBB12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBB12 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NBB12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBB12 often in real-time on the comparison pages.
What if I can't find stock of NBB12?
You can fill out our help required form which you can use to request a quote for NBB12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.