Status: | Active |
---|---|
Series: | NB7NPQ1004M |
RoHS: | Compliant |
3.3 V ± 0.3 V Power Supply |
5 Gbps & 10 Gbps Serial Link with Linear Amplifier |
Device Supports USB 3.1 Gen 1 and USB 3.1 Gen 2 Data Rates |
Automatic Receiver Detection |
Integrated Input and Output Termination |
Pin Adjustable Receiver Equalization and Flat Gain |
100− Differential CML I/O’s |
Auto Slumber Mode for Adaptive Power Management |
Hot−Plug Capable |
ESD Protection ±2 kV HBM |
Operating Temperature Range Industrial: −40°C to +85°C |
Package: WQFN42, 3.5 x 9 mm |
This is a Pb−Free Device |
Applications |
---|
USB3.1 Type−A and Type−C Signal Routing |
Computer, Laptop and Notebook |
Docking Station and Dongle |
Gaming Console, Smart T.V. |
Computer, Laptop and Notebook |
Docking Station and Dongle |
Gaming Console, Smart T.V. |
End Products |
---|
Mobile Phone and Tablet |
External Storage Device |
Active Cable, Back Planes |
Mobile Phone and Tablet |
External Storage Device |
Active Cable, Back Planes |
Description | NB7NPQ1004M |
---|---|
Compliance | Pb-free Halide free |
Supply Voltage (V) | 3.3 |
Protocol | USB |
Channel Count | 4 |
Data Rate (Gbps) | 10 |
Lane/Ports | 2 |
Programming Interfaces | Pinstrap |
Package Type | WQFN-42 |
Linear Re-Driver, -40 To 85Deg C | Newark Electronics |
LINEAR RE-DRIVER, -40 TO 85DEG C | element14 |
USB Linear Redriver USB3.1 10Gbps 4-CH 42-Pin WQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NB7NPQ1004MMTTWG?
Additional datasheets, footprints and schematics for NB7NPQ1004MMTTWG are listed on our Part Details page. You can also find images and similar parts to NB7NPQ1004MMTTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB7NPQ1004MMTTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB7NPQ1004MMTTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB7NPQ1004MMTTWG fall under?
The NB7NPQ1004MMTTWG is listed under Signal Conditioning & Control > Redrivers.
Can I view similar or alternative parts?
You can view similar parts to NB7NPQ1004MMTTWG when available in the Redrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB7NPQ1004MMTTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NB7NPQ1004MMTTWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB7NPQ1004MMTTWG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for NB7NPQ1004MMTTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB7NPQ1004MMTTWG often in real-time on the comparison pages.
What if I can't find stock of NB7NPQ1004MMTTWG?
You can fill out our help required form which you can use to request a quote for NB7NPQ1004MMTTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.