Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Fanout Buffer Translator |
---|---|
Frequency | 8GHz |
No. of Outputs | 2Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CLK/FANOUT BUFFER/TRANSLATOR, 8GHZ, QFN | Farnell |
Clock Fanout Buffer 4-OUT 16-Pin QFN EP Rail | Avnet America |
Where can I find additional details, specifications and documents for a NB7L11MMNG?
Additional datasheets, footprints and schematics for NB7L11MMNG are listed on our Part Details page. You can also find images and similar parts to NB7L11MMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB7L11MMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB7L11MMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB7L11MMNG fall under?
The NB7L11MMNG is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to NB7L11MMNG when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB7L11MMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB7L11MMNG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB7L11MMNG have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for NB7L11MMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB7L11MMNG often in real-time on the comparison pages.
What if I can't find stock of NB7L11MMNG?
You can fill out our help required form which you can use to request a quote for NB7L11MMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.