Status: | Active |
---|---|
Series: | NB4N527S |
RoHS: | Compliant |
Prices starting from US$10.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.80
|
59
in stock
|
Buy Now | |
element14
from US$11.96
|
59
in stock
|
Buy Now | |
Farnell
from US$11.39
|
59
in stock
|
Buy Now | |
Future Electronics
from US$10.37
|
-
|
Buy Now | |
Avnet America
from US$10.39
|
-
|
Buy Now | |
RS Americas
from US$14.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Maximum Input Clock Frequency up to 1.25 GHz |
Maximum Input Data Rate up to 2.5 Gb/s |
500 ps Maximum Propagation Delay |
2 ps Maximum RMS Jitter |
300 ps Maximum Rise/Fall Times |
Single Power Supply; VCC = 3.3 V +/- 10% |
Temperature Compensated TIA/EIA644 Compliant LVDS Outputs |
Internal 50 Termination Resistor per Input Pin |
GND + 50 mV to VCC 50 mV VCMR Range |
Applications |
---|
OC-3 to OC-48 SDH/SONET Clock & Data Applications |
Precision LVDS Clock Buffering & Translation |
End Products |
---|
1 GbE, 1G & 2G Fibrechannel Clock & Data Applications |
Description | NB4N527S |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 2 |
Input / Output Ratio | 1:1 |
Input Level | CML CMOS ECL HSTL LVDS |
Output Level | LVDS |
VCC Typ (V) | 3.3 |
tJitterRMS Typ (ps) | 0.5 |
tskew(o-o) Max (ps) | 25 |
tpd Typ (ns) | 0.37 |
tR & tF Max (ps) | 140 |
fmaxClock Typ (MHz) | 1500 |
fmaxData Typ (Mbps) | 2500 |
Package Type | QFN-16 |
Receiver/Driver/Buffer/Translator, Qfn16 | Newark Electronics |
RECEIVER/DRIVER/BUFFER/TRANSLATOR, QFN16 | element14 |
NB4N527SMNG, ANA DUAL TRANSLATOR | RS |
NB4N527S Series 1.5 GHz Dual AnyLevel to LVDS Receiver/Buffer/ Translator QFN-16 | Future Electronics |
Receiver/Driver/Buffer/Translator 16-Pin QFN EP Rail | Avnet America |
NB4N527SMNG, Clock Driver LVCMOS, LVTTL LVDS, 16-Pin QFN | ON Semiconductor NB4N527SMNG | RS Americas |
Where can I find additional details, specifications and documents for a NB4N527SMNG?
Additional datasheets, footprints and schematics for NB4N527SMNG are listed on our Part Details page. You can also find images and similar parts to NB4N527SMNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB4N527SMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB4N527SMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB4N527SMNG fall under?
The NB4N527SMNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB4N527SMNG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB4N527SMNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB4N527SMNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB4N527SMNG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NB4N527SMNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB4N527SMNG often in real-time on the comparison pages.
What if I can't find stock of NB4N527SMNG?
You can fill out our help required form which you can use to request a quote for NB4N527SMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.