Status: | Active |
---|---|
Series: | NB3N502 |
RoHS: | Compliant |
Prices starting from US$2.89
Clock Output Frequency up to 190 MHz |
Operating Range: VDD = 3 V to 5.5 V |
Low Jitter Output of 15 ps One Sigma (RMS) |
Zero ppm Clock Multiplication Error |
45% 55% Duty Cycle |
Crystal Reference Input Range of 5 MHz to 27 MHz |
Input Clock Frequency Range of 2 MHz to 50 MHz |
Full Industrial Temperature Range -40C to 85C |
Applications |
---|
Clock Generation |
Industrial |
Set Top Box |
Routers |
End Products |
---|
Consumer Electronics |
Networking and Telecommunication |
Servers |
Desktop Computer |
Description | NB3N502 |
---|---|
Compliance | Pb-free Halide free |
Input Level | CMOS Crystal |
Output Level | CMOS |
VS Typ (V) | 3 5.5 |
fin Typ (MHz) | 2-50 5-27 |
fout Typ (MHz) | 14-190 |
tJitter(Cy-Cy) Typ (ps) | ±40 |
tJitter(Period) Typ (ps) | 15 |
tR & tF Typ (ps) | 1000 |
tR & tF Max (ps) | 1000 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | SOIC-8 |
Pll, Clock Generation, -40 To 85Deg C Rohs Compliant: Yes |Onsemi NB3N502DR2G | Newark Electronics |
PLL, CLOCK GENERATION, -40 TO 85DEG C | element14 |
NB3N502 Series 5.5 V 50 MHz Surface Mount Clock Multiplier - SOIC-8 | Future Electronics |
PLL Clock Multiplier Single 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a NB3N502DR2G?
Additional datasheets, footprints and schematics for NB3N502DR2G are listed on our Part Details page. You can also find images and similar parts to NB3N502DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3N502DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3N502DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3N502DR2G fall under?
The NB3N502DR2G is listed under Timing, Logic & Memory > Clock Generation > PLL Clock Generators.
Can I view similar or alternative parts?
You can view similar parts to NB3N502DR2G when available in the PLL Clock Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3N502DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NB3N502DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3N502DR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NB3N502DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3N502DR2G often in real-time on the comparison pages.
What if I can't find stock of NB3N502DR2G?
You can fill out our help required form which you can use to request a quote for NB3N502DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.