Status: | Active |
---|---|
Series: | NB3N502 |
RoHS: | Compliant |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.16
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
-
|
Buy Now | |
Future Electronics
from US$2.38
|
-
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now | |
RS Americas
from US$3.64
|
-
|
Buy Now | |
element14
from US$2.70
|
-
|
Buy Now | |
Farnell
from US$2.50
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Clock Output Frequency up to 190 MHz |
Operating Range: VDD = 3 V to 5.5 V |
Low Jitter Output of 15 ps One Sigma (RMS) |
Zero ppm Clock Multiplication Error |
45% 55% Duty Cycle |
Crystal Reference Input Range of 5 MHz to 27 MHz |
Input Clock Frequency Range of 2 MHz to 50 MHz |
Full Industrial Temperature Range -40C to 85C |
Applications |
---|
Clock Generation |
Industrial |
Set Top Box |
Routers |
End Products |
---|
Consumer Electronics |
Networking and Telecommunication |
Servers |
Desktop Computer |
Description | NB3N502 |
---|---|
Compliance | Pb-free Halide free |
Input Level | CMOS Crystal |
Output Level | CMOS |
VS Typ (V) | 3 5.5 |
fin Typ (MHz) | 2-50 5-27 |
fout Typ (MHz) | 14-190 |
tJitter(Cy-Cy) Typ (ps) | ±40 |
tJitter(Period) Typ (ps) | 15 |
tR & tF Typ (ps) | 1000 |
tR & tF Max (ps) | 1000 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | SOIC-8 |
14MHz-190MHz PLL Clock Multiplier SOIC8 | RS |
Pll Clock Multiplier, 190Mhz, Soic-8 | Newark Electronics |
NB Series 5.5 V 190 MHz Surface Mount PLL Clock Multiplier - SOIC-8 | Future Electronics |
PLL Clock Multiplier Single 8-Pin SOIC N Rail | Avnet America |
NB3N502DG, PLL Frequency Multiplier, 14 - 190 MHz, 8-Pin SOIC | ON Semiconductor NB3N502DG | RS Americas |
PLL CLOCK MULTIPLIER, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a NB3N502DG?
Additional datasheets, footprints and schematics for NB3N502DG are listed on our Part Details page. You can also find images and similar parts to NB3N502DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB3N502DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB3N502DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB3N502DG fall under?
The NB3N502DG is listed under Timing, Logic & Memory > Clock Generation > PLL Clock Generators.
Can I view similar or alternative parts?
You can view similar parts to NB3N502DG when available in the PLL Clock Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB3N502DG you can contact the distributor directly for product support, shipping queries etc.
Is the NB3N502DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB3N502DG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for NB3N502DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB3N502DG often in real-time on the comparison pages.
What if I can't find stock of NB3N502DG?
You can fill out our help required form which you can use to request a quote for NB3N502DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.