Status: | Unknown |
---|---|
Series: | NB20 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
2,900
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
9,991
in stock
|
Buy Now | |
element14
from US$0.22
|
9,991
in stock
|
Buy Now | |
Farnell
from US$0.16
|
9,991
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | NB20 Series |
Thermistor Mounting | SMD |
Beta Value (K) | 3630K |
Thermistor Case Style | 1206 [3216 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +150°C |
Resistance | 10kohm |
Resistance Tolerance | ± 5% |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
10K OHM 5% | TTI Europe |
Thermistor, Ntc, 10Kohm, 5%, 1206 | Newark Electronics |
THERMISTOR, NTC, 10KOHM, 5%, 1206 | element14 |
NTC SMD Thermistor, NB20K, 10K, 5% | RS |
NB20 series 10KOhm 5% 2-Pin 1206 Plastic NTC Thermistors | Future Electronics |
Thermistor NTC 10KOhm 5% 2-Pin 1206 Plastic T/R | Avnet America |
10kOhms 1206 Protection NTC Thermistor, 7s, 3.2 x 1.6 x 1.5mm | AVX NB20K00103JBA | RS Americas |
Where can I find additional details, specifications and documents for a NB20K00103JBA?
Additional datasheets, footprints and schematics for NB20K00103JBA are listed on our Part Details page. You can also find images and similar parts to NB20K00103JBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB20K00103JBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB20K00103JBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB20K00103JBA fall under?
The NB20K00103JBA is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NB20K00103JBA when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB20K00103JBA you can contact the distributor directly for product support, shipping queries etc.
Is the NB20K00103JBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB20K00103JBA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NB20K00103JBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB20K00103JBA often in real-time on the comparison pages.
What if I can't find stock of NB20K00103JBA?
You can fill out our help required form which you can use to request a quote for NB20K00103JBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.