Status: | Unknown |
---|---|
Series: | NB12 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
16,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
16,100
in stock
|
Buy Now | |
element14
from US$0.11
|
16,100
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 100kohm |
---|---|
Product Range | NB12 Series |
Thermistor Mounting | SMD |
Beta Value (K) | 4220K |
Thermistor Case Style | 0805 [2012 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +150°C |
Resistance | 100kohm |
Resistance Tolerance | ± 10% |
Thermistor Tolerance | -10% to +10% |
Thermistor Type | NTC |
Thermistor, Ntc, 100K, 0805 | Newark Electronics |
THERMISTOR, NTC, 100K, 0805 | element14 |
100K 10% | TTI Europe |
SELECT: TAPE & REEL, CUT TAPE | Thermistors - NTC 100Kohms 10% | Future Electronics |
Thermistor NTC 100KOhm 10% 2-Pin 0805 Cardboard T/R | Avnet America |
Where can I find additional details, specifications and documents for a NB12P00104KBB?
Additional datasheets, footprints and schematics for NB12P00104KBB are listed on our Part Details page. You can also find images and similar parts to NB12P00104KBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB12P00104KBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB12P00104KBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB12P00104KBB fall under?
The NB12P00104KBB is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NB12P00104KBB when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB12P00104KBB you can contact the distributor directly for product support, shipping queries etc.
Is the NB12P00104KBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB12P00104KBB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for NB12P00104KBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB12P00104KBB often in real-time on the comparison pages.
What if I can't find stock of NB12P00104KBB?
You can fill out our help required form which you can use to request a quote for NB12P00104KBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.