NB12L20683KBB Fuses & Circuit Protection by KYOCERA AVX

THERMISTOR NTC 68K 0805

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Zero Power Resistance at 25°C 68kohm
Product Range -
Thermistor Mounting SMD
Beta Value (K) 3805K
Thermistor Case Style 0805 [2012 Metric]
Thermistor Terminals -
Operating Temperature Min -55°C
Operating Temperature Max 150°C
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Operating Temperature Range -55°C to +150°C
Resistance 68kohm
Resistance Tolerance ± 10%
Thermistor Tolerance -10% to +10%
Thermistor Type NTC

Alternative Descriptions

68K OHM 10% | TTI Europe
THERMISTOR, NTC, 68K, 0805 | Farnell
Thermistor NTC 68KOhm 10% 2-Pin 0805 Cardboard T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NB12L20683KBB?

Additional datasheets, footprints and schematics for NB12L20683KBB are listed on our Part Details page. You can also find images and similar parts to NB12L20683KBB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NB12L20683KBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB12L20683KBB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NB12L20683KBB fall under?

The NB12L20683KBB is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to NB12L20683KBB when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NB12L20683KBB you can contact the distributor directly for product support, shipping queries etc.

Is the NB12L20683KBB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NB12L20683KBB have stock available?

Authorised distributors including TTI Europe, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for NB12L20683KBB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NB12L20683KBB often in real-time on the comparison pages.

What if I can't find stock of NB12L20683KBB?

You can fill out our help required form which you can use to request a quote for NB12L20683KBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay