Status: | Active |
---|---|
Series: | NB100LVEP17 |
RoHS: | Compliant |
250 ps Typical Propagation Delay |
Maximum Frequency >2.5 GHz Typical |
Flow through Pinout |
PECL Mode Operating Range: VCC = 2.375 V to 3.8 V, with VEE = 0 V |
NECL Mode Operating Range: VCC = 0 V, with VEE = -2.375 V to -3.8 V |
Q Output will Default LOW with Inputs Open or at VEE |
VBB Output |
Description | NB100LVEP17 |
---|---|
Compliance | Pb-free Halide free |
Type | Signal Driver |
Channels | 4 |
Input / Output Ratio | 1:1 |
Input Level | CML ECL LVDS |
Output Level | ECL |
VCC Typ (V) | 2.5 3.3 5 |
tJitterRMS Typ (ps) | 0.5 |
tskew(o-o) Max (ps) | 25 |
tpd Typ (ns) | 0.25 |
tR & tF Max (ps) | 225 |
fmaxClock Typ (MHz) | 2500 |
fmaxData Typ (Mbps) | 2500 |
Package Type | QFN-24 |
Quad Receiver 24-Pin QFN EP Rail | Avnet America |
Receiver Logic Ic | Newark Electronics |
Where can I find additional details, specifications and documents for a NB100LVEP17MNG?
Additional datasheets, footprints and schematics for NB100LVEP17MNG are listed on our Part Details page. You can also find images and similar parts to NB100LVEP17MNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB100LVEP17MNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB100LVEP17MNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB100LVEP17MNG fall under?
The NB100LVEP17MNG is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to NB100LVEP17MNG when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB100LVEP17MNG you can contact the distributor directly for product support, shipping queries etc.
Is the NB100LVEP17MNG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NB100LVEP17MNG have stock available?
Authorised distributors including Farnell, Avnet America and Newark Electronics have stock available or on a lead time for NB100LVEP17MNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB100LVEP17MNG often in real-time on the comparison pages.
What if I can't find stock of NB100LVEP17MNG?
You can fill out our help required form which you can use to request a quote for NB100LVEP17MNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.