Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connection Method | Wireless - Bluetooth |
---|---|
Computer Connector | Bluetooth |
Mouse Type | Optical |
Mouse Size | Mini / Notebook |
Mouse Colour | Black, Silver |
Colour | Ruby / Silver |
RoHS Compliant | Yes |
Mouse, Wireless Bluetooth, Optical | Newark Electronics |
Where can I find additional details, specifications and documents for a NAVIGATOR 905BT?
Additional datasheets, footprints and schematics for NAVIGATOR 905BT are listed on our Part Details page. You can also find images and similar parts to NAVIGATOR 905BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NAVIGATOR 905BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NAVIGATOR 905BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NAVIGATOR 905BT fall under?
The NAVIGATOR 905BT is listed under Office, Computer & Networking Products > Computer Products > Mice.
Can I view similar or alternative parts?
You can view similar parts to NAVIGATOR 905BT when available in the Mice range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NAVIGATOR 905BT you can contact the distributor directly for product support, shipping queries etc.
Is the NAVIGATOR 905BT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NAVIGATOR 905BT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NAVIGATOR 905BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NAVIGATOR 905BT often in real-time on the comparison pages.
What if I can't find stock of NAVIGATOR 905BT?
You can fill out our help required form which you can use to request a quote for NAVIGATOR 905BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.