Status: | Unknown |
---|---|
Series: | NAUSB Series |
RoHS: | Unknown |
Prices starting from US$8.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.90
|
572
in stock
|
Buy Now | |
element14
from US$12.70
|
1,432
in stock
|
Buy Now | |
Farnell
from US$11.41
|
1,431
in stock
|
Buy Now | |
Distrelec
from US$11.21
|
298
in stock
|
Buy Now | |
Newark Electronics
from US$10.34
|
170
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.83
|
122
in stock
|
Buy Now | |
Conrad
from US$15.14
|
43
in stock
|
Buy Now | |
RS Americas
from US$10.30
|
-
|
Buy Now |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 3.0 |
IP Rating | - |
Product Range | NAUSB Series |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
USB ADAPTER, 3.0 TYPE A-TYPE B, RCPT | element14 |
USB 3.0 Feedthrough gender changer A-B | RS |
Neutrik Feed-Through Adapter, Black, USB 3.0 A Socket - USB 3.0 B Socket | Distrelec |
Usb Adapter, 3.0 Type A-Type B, Rcpt | Newark Electronics |
REVERSIBLE USB 3.0 GENDER CHANGER BLACK | Transfer Multisort Elektronik |
Reversible USB adapter (types A and B). | Conrad |
Conn, Data, Adapter, USB 3.0,Feed-Thru, A and B Gender Changer, Reversible, Black Hsg | Neutrik NAUSB3-B | RS Americas |
Where can I find additional details, specifications and documents for a NAUSB3-B?
Additional datasheets, footprints and schematics for NAUSB3-B are listed on our Part Details page. You can also find images and similar parts to NAUSB3-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NAUSB3-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NAUSB3-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NAUSB3-B fall under?
The NAUSB3-B is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to NAUSB3-B when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NAUSB3-B you can contact the distributor directly for product support, shipping queries etc.
Is the NAUSB3-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NAUSB3-B have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Newark Electronics have stock available or on a lead time for NAUSB3-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NAUSB3-B often in real-time on the comparison pages.
What if I can't find stock of NAUSB3-B?
You can fill out our help required form which you can use to request a quote for NAUSB3-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.