Status: | Unknown |
---|---|
Series: | NAUSB Series |
RoHS: | Unknown |
Prices starting from US$5.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.47
|
126
in stock
|
Buy Now | |
element14
from US$6.55
|
17,414
in stock
|
Buy Now | |
Newark Electronics
from US$5.95
|
16,413
in stock
|
Buy Now | |
Farnell
from US$6.19
|
16,413
in stock
|
Buy Now | |
Distrelec
from US$6.22
|
4,204
in stock
|
Buy Now | |
Conrad
from US$9.05
|
1,906
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.18
|
929
in stock
|
Buy Now | |
Rapid Electronics
from US$5.51
|
373
in stock
|
Buy Now | |
RS Americas
from US$6.10
|
102
in stock
|
Buy Now | |
Heilind Electronics
from US$7.06
|
56
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.06
|
17
in stock
|
Buy Now |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 2.0 |
IP Rating | IP65 |
Product Range | NAUSB Series |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | Nickel |
Connector Type | USB |
Convert From Gender | Receptacle |
Convert To Gender | Receptacle |
External Depth | 36mm |
External Length / Height | 26mm |
External Width | 31mm |
Gender | Receptacle |
Inter Series Connector A | USB 2.0 A |
Inter Series Connector B | USB 2.0 B |
USB ADAPTOR, 2.0 TYPE A-TYPE B, IP65 | element14 |
Connector Adaptor, Multimedia, Usb 2.0 A, Receptacle, Usb 2.0 B, Receptacle Rohs Compliant: Yes |Neutrik NAUSB-W | Newark Electronics |
Neutrik Feed-Through Adapter, USB 2.0 A Socket - USB 2.0 B Socket | Distrelec |
Reversible USB adapter (types A and B). | Conrad |
Adapter | Transfer Multisort Elektronik |
Neutrik NAUSB-W USB Changer (Reversible) A - B | Rapid Electronics |
NEUTRIK NAUSB-W USB FEED THROUGH IP, XLR | RS |
Interface Adapter Female USB A to USB BFemale, NAUSB Series | Neutrik NAUSB-W | RS Americas |
FEED THROUGH USB 2.0 COMPATIBL | Heilind Electronics |
Where can I find additional details, specifications and documents for a NAUSB-W?
Additional datasheets, footprints and schematics for NAUSB-W are listed on our Part Details page. You can also find images and similar parts to NAUSB-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NAUSB-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NAUSB-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NAUSB-W fall under?
The NAUSB-W is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to NAUSB-W when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NAUSB-W you can contact the distributor directly for product support, shipping queries etc.
Is the NAUSB-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NAUSB-W have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and Conrad have stock available or on a lead time for NAUSB-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NAUSB-W often in real-time on the comparison pages.
What if I can't find stock of NAUSB-W?
You can fill out our help required form which you can use to request a quote for NAUSB-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.