Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.40
|
No stock
|
Buy Now |
Insulator Colour | Blue (Transparent) |
---|---|
Product Range | PIDG Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Material | Nylon |
RoHS Compliant | Yes |
Insulator Colour:Blue (Transparent) | Newark Electronics |
Where can I find additional details, specifications and documents for a NAS1388-2.?
Additional datasheets, footprints and schematics for NAS1388-2. are listed on our Part Details page. You can also find images and similar parts to NAS1388-2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NAS1388-2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NAS1388-2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NAS1388-2. fall under?
The NAS1388-2. is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Butt Splices.
Can I view similar or alternative parts?
You can view similar parts to NAS1388-2. when available in the Butt Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NAS1388-2. you can contact the distributor directly for product support, shipping queries etc.
Is the NAS1388-2. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NAS1388-2. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NAS1388-2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NAS1388-2. often in real-time on the comparison pages.
What if I can't find stock of NAS1388-2.?
You can fill out our help required form which you can use to request a quote for NAS1388-2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.