Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Electro Enterprises
from US$0.74
|
2
in stock
|
Buy Now |
Insulator Colour | Red |
---|---|
Product Range | PIDG Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Insulator Material | Nylon |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a NAS1388-1.?
Additional datasheets, footprints and schematics for NAS1388-1. are listed on our Part Details page. You can also find images and similar parts to NAS1388-1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NAS1388-1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NAS1388-1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NAS1388-1. fall under?
The NAS1388-1. is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Butt Splices.
Can I view similar or alternative parts?
You can view similar parts to NAS1388-1. when available in the Butt Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NAS1388-1. you can contact the distributor directly for product support, shipping queries etc.
Is the NAS1388-1. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NAS1388-1. have stock available?
Authorised distributors including Electro Enterprises have stock available or on a lead time for NAS1388-1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NAS1388-1. often in real-time on the comparison pages.
What if I can't find stock of NAS1388-1.?
You can fill out our help required form which you can use to request a quote for NAS1388-1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.