Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.52
|
28
in stock
|
Buy Now | |
Heilind Electronics
from US$35.82
|
135
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$35.82
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$35.91
|
28
in stock
|
Buy Now | |
element14
from US$38.46
|
28
in stock
|
Buy Now | |
WireMasters
from US$64.71
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$49.71
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$59.40
|
1
in stock
|
Buy Now | |
Avnet America
from US$35.40
|
-
|
Buy Now |
Accessory Type | Lamp |
---|---|
For Use With | IR-1759 MiniRay Infrared Heating Tool |
Product Range | - |
Power Rating | 250W |
Supply Voltage | 24VAC |
NAE-143-3 988208-000 INFRARED HEAT TOOL | Heilind Electronics |
Tungsten-Halogen Lamp | Newark Electronics |
Halogene Lamp IR-3145-MK2/A | WireMasters |
Lamps NAE-143-3 | Rapid Electronics |
Lamp Has Power 250 W And Volt 24 V | Avnet America |
Where can I find additional details, specifications and documents for a NAE-143-3?
Additional datasheets, footprints and schematics for NAE-143-3 are listed on our Part Details page. You can also find images and similar parts to NAE-143-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NAE-143-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NAE-143-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NAE-143-3 fall under?
The NAE-143-3 is listed under Tools & Maintenance > Tool Accessories.
Can I view similar or alternative parts?
You can view similar parts to NAE-143-3 when available in the Tool Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NAE-143-3 you can contact the distributor directly for product support, shipping queries etc.
Is the NAE-143-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NAE-143-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for NAE-143-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NAE-143-3 often in real-time on the comparison pages.
What if I can't find stock of NAE-143-3?
You can fill out our help required form which you can use to request a quote for NAE-143-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.