Status: | Unknown |
---|---|
Series: | NACZ Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 22µF |
Voltage Rating | 35V |
Product Range | NACZ Series |
Lifetime @ Temperature | 1000 hours @ 105°C |
Polarity | Polar |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
NACZ Series 22 uF 35 V 20 % SMT V- Chip Aluminum Electrolytic Capacitor | Future Electronics |
Capacitor Al SMD 22uF 35V | RS |
Smt Alum. Electrolytic Cap Rohs Compliant: Yes |Nic Components NACZ220M35V5X6.3TR13F | Newark Electronics |
Aluminum Electrolytic Capacitor, 22 uF, 35 V, � 20%, 1000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a NACZ220M35V5X6.3TR13F?
Additional datasheets, footprints and schematics for NACZ220M35V5X6.3TR13F are listed on our Part Details page. You can also find images and similar parts to NACZ220M35V5X6.3TR13F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NACZ220M35V5X6.3TR13F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NACZ220M35V5X6.3TR13F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NACZ220M35V5X6.3TR13F fall under?
The NACZ220M35V5X6.3TR13F is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NACZ220M35V5X6.3TR13F when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NACZ220M35V5X6.3TR13F you can contact the distributor directly for product support, shipping queries etc.
Is the NACZ220M35V5X6.3TR13F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NACZ220M35V5X6.3TR13F have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for NACZ220M35V5X6.3TR13F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NACZ220M35V5X6.3TR13F often in real-time on the comparison pages.
What if I can't find stock of NACZ220M35V5X6.3TR13F?
You can fill out our help required form which you can use to request a quote for NACZ220M35V5X6.3TR13F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.