Status: | Unknown |
---|---|
Series: | NACE Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 220µF |
Voltage Rating | 16V |
ESR | 1.21ohm |
Product Range | NACE Series |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
Ripple Current AC | 220mA |
RoHS Compliant | Yes |
Capacitor Al SMD 220uF 16V | RS |
Smt Alum. Electrolytic Cap Rohs Compliant: Yes |Nic Components NACE221M16V6.3X8TR13F | Newark Electronics |
NACE Series 220 uF 16 V 20 % SMT V- Chip Aluminum Electrolytic Capacitor | Future Electronics |
Aluminum Electrolytic Capacitor, 220 uF, 16 V, ± 20%, 2000 hours @ 85°C, Radial Can - SMD | Avnet America |
Aluminum Electrolytic Capacitor, 220 uF, 16 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a NACE221M16V6.3X8TR13F?
Additional datasheets, footprints and schematics for NACE221M16V6.3X8TR13F are listed on our Part Details page. You can also find images and similar parts to NACE221M16V6.3X8TR13F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NACE221M16V6.3X8TR13F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NACE221M16V6.3X8TR13F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NACE221M16V6.3X8TR13F fall under?
The NACE221M16V6.3X8TR13F is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to NACE221M16V6.3X8TR13F when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NACE221M16V6.3X8TR13F you can contact the distributor directly for product support, shipping queries etc.
Is the NACE221M16V6.3X8TR13F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NACE221M16V6.3X8TR13F have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for NACE221M16V6.3X8TR13F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NACE221M16V6.3X8TR13F often in real-time on the comparison pages.
What if I can't find stock of NACE221M16V6.3X8TR13F?
You can fill out our help required form which you can use to request a quote for NACE221M16V6.3X8TR13F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.