NACE100M16V4X5.5TR13F Capacitors by NIC Components Corporation

CAP, 10UF, 16V, ALU ELEC, SMD

Status: Unknown
Series: NACE Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0310

Distributor Stock
Logo for RS
RS
from US$0.0450
1,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0400
124,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0310
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 10µF
Voltage Rating 16V
ESR 26.5ohm
Product Range NACE Series
Lifetime @ Temperature 2000 hours @ 85°C
Polarity Polar
Operating Temperature Max 85°C
RoHS Compliant Yes

Alternative Descriptions

NACE Series 10 uF 16 V 20 % SMT V- Chip Aluminum Electrolytic Capacitor | Future Electronics
Capacitor Al SMD 10uF 16V | RS
Smt Alum. Electrolytic Cap Rohs Compliant: Yes |Nic Components NACE100M16V4X5.5TR13F | Newark Electronics
Aluminum Electrolytic Capacitor, 10 uF, 16 V, ± 20%, 2000 hours @ 85°C, Radial Can - SMD | Avnet Asia
Aluminum Electrolytic Capacitor, 10 uF, 16 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NACE100M16V4X5.5TR13F?

Additional datasheets, footprints and schematics for NACE100M16V4X5.5TR13F are listed on our Part Details page. You can also find images and similar parts to NACE100M16V4X5.5TR13F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NACE100M16V4X5.5TR13F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NACE100M16V4X5.5TR13F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NACE100M16V4X5.5TR13F fall under?

The NACE100M16V4X5.5TR13F is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to NACE100M16V4X5.5TR13F when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NACE100M16V4X5.5TR13F you can contact the distributor directly for product support, shipping queries etc.

Is the NACE100M16V4X5.5TR13F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NACE100M16V4X5.5TR13F have stock available?

Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet Asia and Avnet Abacus have stock available or on a lead time for NACE100M16V4X5.5TR13F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NACE100M16V4X5.5TR13F often in real-time on the comparison pages.

What if I can't find stock of NACE100M16V4X5.5TR13F?

You can fill out our help required form which you can use to request a quote for NACE100M16V4X5.5TR13F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay