NAC3MPA-1-WOT Cable Assemblies by Neutrik

powerCon 20A Power In Chassis Connector 3/16" Flat Tab Terminals

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.38

Distributor Stock
Logo for Distrelec
Distrelec
from US$3.65
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.38
-
Buy Now

Specifications

Current Rating 20A
Voltage Rating 250VAC

Alternative Descriptions

CONN A W/O TOP | Heilind Electronics
Powercon 20A Power In Chassis Connector 3/16" Flat Tab Terminals | Newark Electronics
Neutrik Appliance connector PowerCon, Male, 2 + PE Contacts, Blade Terminal | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NAC3MPA-1-WOT?

Additional datasheets, footprints and schematics for NAC3MPA-1-WOT are listed on our Part Details page. You can also find images and similar parts to NAC3MPA-1-WOT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NAC3MPA-1-WOT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NAC3MPA-1-WOT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NAC3MPA-1-WOT fall under?

The NAC3MPA-1-WOT is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to NAC3MPA-1-WOT when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NAC3MPA-1-WOT you can contact the distributor directly for product support, shipping queries etc.

Is the NAC3MPA-1-WOT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NAC3MPA-1-WOT have stock available?

Authorised distributors including Heilind Electronics, Newark Electronics and Distrelec have stock available or on a lead time for NAC3MPA-1-WOT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NAC3MPA-1-WOT often in real-time on the comparison pages.

What if I can't find stock of NAC3MPA-1-WOT?

You can fill out our help required form which you can use to request a quote for NAC3MPA-1-WOT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay