Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | - |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 16V |
Digital IC Case | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual Precision Timers | Texas Instruments |
Precision Timer, Dual, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a NA556DR .?
Additional datasheets, footprints and schematics for NA556DR . are listed on our Part Details page. You can also find images and similar parts to NA556DR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NA556DR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NA556DR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NA556DR . fall under?
The NA556DR . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to NA556DR . when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NA556DR . you can contact the distributor directly for product support, shipping queries etc.
Is the NA556DR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NA556DR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for NA556DR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NA556DR . often in real-time on the comparison pages.
What if I can't find stock of NA556DR .?
You can fill out our help required form which you can use to request a quote for NA556DR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.