Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 16V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
RoHS Compliant | Yes |
Precision Timer, Single, 16V, 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a NA555D?
Additional datasheets, footprints and schematics for NA555D are listed on our Part Details page. You can also find images and similar parts to NA555D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NA555D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NA555D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NA555D fall under?
The NA555D is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Timers, Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to NA555D when available in the Timers, Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NA555D you can contact the distributor directly for product support, shipping queries etc.
Is the NA555D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NA555D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NA555D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NA555D often in real-time on the comparison pages.
What if I can't find stock of NA555D?
You can fill out our help required form which you can use to request a quote for NA555D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.