Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$796.00
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$796.00
|
1
in stock
|
Buy Now |
CE Marking Directive Compliance | EMC Directive, RoHS Directive |
---|---|
Sensing Height | 300 mm 11.811 in |
Sensing Range | 5 m 16.404 ft |
Beam Pitch | 20 mm 0.787 in |
Sensing Object | dia. 30 mm dia. 1.181 in or more opaque object (completely beam interrupted objects) |
Supply Voltage | 12 to 24 V DC plus or minus 10 % Ripple P-P 10 % or less |
Power Consumption: Emitter: Job Indicator On | 0.9 W or less |
Power Consumption: Emitter: Job Indicator Off | 0.8 W or less |
Power Consumption: Receiver: Job Indicator On | 0.9 W or less |
Power Consumption: Receiver: Job Indicator Off | 0.8 W or less |
Output | NPN open-collector transistor - Maximum sink current: 100 mA - Applied voltage: 30 V DC or less (between output and 0 V) - Residual voltage: 2 V or less (at 100 mA sink current), 1 V or less (at 16 mA sink current) |
Output: Utilization Category | DC-12 or DC-13 |
Output: Output Operation | ON when all beam channels are received (OFF when one or more beam channels are interrupted) |
Output: Short-Circuit Protection | Incorporated |
Response Time | 10 ms or less (12 ms or less when the interference prevention function is used) |
Indicators: Receiver | Operation indicator: Red LED (lights up when one or more beam channels are interrupted) Stable incident beam indicator: Green LED (lights up when all beam channels are stably received) Job indicator: Red LED (lights up, blinks or lights off when the job indicator input is applied, selected by operation mode switch) * When an excess current flows through the output, the stable incident beam indicator and the operation indicator on the receiver blink simultaneously due to operation of the short-circuit protection circuit. |
Indicators: Emitter | Emitting indicator: Green LED x 2 (light up during emission; one LED lights up for Frequency A setting, both LEDs light up for Frequency B setting) Job indicator: Red LED (lights up, blinks or lights off when the job indicator input is applied, selected by operation mode switch) |
Interference Prevention Function | Incorporated |
Test Input (Emission Halt) Function | Incorporated |
Pollution Degree | 3 (Industrial environment) |
Protection | IP40(IEC) |
Ambient Temperature | -10 to +55 degrees +14 to +131 degrees Fahrenheit (No dew condensation or icing allowed), Storage: -10 to +60 degrees +14 to +140 degrees Fahrenheit |
Ambient Humidity | 35 to 85 % RH, Storage: 35 to 85 % RH |
Ambient Illuminance | Incandescent light: 3,000 lx or less at the light-receiving face |
Voltage Withstandability | 1,000 V AC for one min. between all supply terminals connected together and enclosure |
Insulation Resistance | 20 MOhm , or more, with 250 V DC megger between all supply terminals connected together and enclosure |
Vibration Resistance | 10 to 150 Hz frequency, 0.75 mm 0.030 in double amplitude in X, Y and Z directions for two hours each |
Shock Resistance | 500 m/s2 acceleration (50 G approx.) in X, Y and Z directions three times each |
Emitting Element | Infrared LED (Peak emission wavelength: 870 nm 0.034 mil , modulated) (Noteļ¼Peak emission wavelength has been changed from production in March, 2017.) |
Material | Enclosure: Heat-resistant ABS Lens cover: Polyester Indicator cover: Acrylic |
Cable | 0.2 mm2 4-core cabtyre cable, 3 m 9.843 ft long |
Cable Extension | Extension up to total 25 m 82.021 ft is possible for both emitter and receiver, with 0.2 mm2, or more, cable. |
Weight (Total Weight Of Emitter And Receiver) | Net weight: 450 g approx. Gross weight: 650 g approx. |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 4 |
Light Curtain | RS Americas |
Where can I find additional details, specifications and documents for a NA2-N16?
Additional datasheets, footprints and schematics for NA2-N16 are listed on our Part Details page. You can also find images and similar parts to NA2-N16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NA2-N16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NA2-N16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NA2-N16 fall under?
The NA2-N16 is listed under Industrial Automation > Machine Safety / Area Sensors > Area Sensors > General Purpose & Slim Body Area Sensor NA2-N.
Can I view similar or alternative parts?
You can view similar parts to NA2-N16 when available in the General Purpose & Slim Body Area Sensor NA2-N range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NA2-N16 you can contact the distributor directly for product support, shipping queries etc.
Is the NA2-N16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NA2-N16 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for NA2-N16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NA2-N16 often in real-time on the comparison pages.
What if I can't find stock of NA2-N16?
You can fill out our help required form which you can use to request a quote for NA2-N16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.