Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$341.31
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$341.31
|
2
in stock
|
Buy Now |
CE Marking Directive Compliance | EMC Directive, RoHS Directive |
---|---|
Sensing Height | 100 mm 3.937 in |
Sensing Range | 0.1 to 1.2 m 0.328 to 3.937 ft (0.05 to 0.5 m 0.164 to 1.640 ft when set to SHORT)(Note) The sensing range is the possible setting distance between the emitter and the receiver. |
Beam Pitch | 25 mm 0.984 in |
Number of Beam Channels | 5 beam channels |
Sensing Object | ø35 mm ø1.378 in or more opaque object (completely beam interrupted object) |
Supply Voltage | 12 to 24 V DC plus or minus 10 % Ripple P-P 10 % or less |
Power Consumption | Emitter: 0.5 W or less Receiver: 0.8 W or less (Note) Obtain the current consumption by the following equation. Current consumption = Power consumption / Supply voltage (e.g.) When the supply voltage is 12 V, the current consumption of the emitter is 0.5 W / 12 V ≈ 0.042 A = 42 mA |
Output | NPN open-collector transistor - Maximum sink current: 100 mA - Applied voltage: 30 V DC or less (between output and 0 V) - Residual voltage: 1 V or less (at 100 mA sink current), 0.4 V or less (at 16 mA sink current) |
Output: Utilization Category | DC-12 or DC-13 |
Output: Output Operation | ON or OFF when one or more beam channels are interrupted / ON or OFF when two or more beam channels are interrupted, selectable by operation mode switch |
Output: Short-Circuit Protection | Incorporated |
Response Time | 10 ms or less (when the interference prevention is used, in Light state: 30 ms or less, in Dark state: 13 ms or less) |
Indicators: Emitter | Power indicator: Green LED (lights up when the power is ON) Job indicator: Orange LED (lights up or blinks when the job indicator input is Low, lighting pattern is selected by operation mode switch) |
Indicators: Receiver | Operation indicator: Red LED (lights up when one or more beam channels are interrupted, but lights up when two beam channels or more are interrupted in the double-beaminterruption mode) Stable incident beam indicator: Green LED (lights up when all beam channels are stably received) Job indicator: Orange LED (lights up or blinks when the job indicator input is Low, lighting pattern is selected by operation mode switch) |
Interference Prevention Function | Incorporated |
Pollution Degree | 3 (Industrial environment) |
Protection | IP62 (IEC) |
Ambient Temperature | -10 to +55 ℃ +14 to +131 ℉ (No dew condensation or icing allowed), Storage: -20 to +70 ℃ -4 to +158 ℉ |
Ambient Humidity | 35 to 85 % RH, Storage: 35 to 85 % RH |
Ambient Illuminance | Incandescent light: 3,000 lx or less at the light-receiving face |
Voltage Withstandability | 1,000 V AC for one min. between all supply terminals connected together and enclosure |
Insulation Resistance | 20 MOhm , or more, with 250 V DC megger between all supply terminals connected together and enclosure |
Vibration Resistance | 10 to 150 Hz frequency, 0.75 mm 0.030 in double amplitude in X, Y and Z directions for two hours each |
Shock Resistance | 490 m/s2 acceleration (50 G approx.) in X, Y and Z directions three times each |
Emitting Element | Infrared LED (Peak emission wavelength: 950 nm 0.037 mil , synchronized scanning system) |
Material | Enclosure: Heat-resistant ABS Lens cover: Acrylic Indicator cover: Acrylic |
Cable | 0.3 mm2 4-core (emitter: 3-core) oil resistant cabtyre cable, 2 m 6.562 ft long |
Cable Extension | Extension up to total 100 m 328.084 ft is possible for both emitter and receiver with 0.3 mm2, or more, cable. |
Weight (Typ.) | Net weight: Emitter 80 g approx., Receiver 85 g approx. Gross weight: 270 g approx. |
5CH 25MM P-P PICKING SENSOR,3.937"(100MM),12-24VDC, NPN | Panasonic Industrial Automation NA1-PK5 | RS Americas |
Where can I find additional details, specifications and documents for a NA1-PK5?
Additional datasheets, footprints and schematics for NA1-PK5 are listed on our Part Details page. You can also find images and similar parts to NA1-PK5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NA1-PK5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NA1-PK5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NA1-PK5 fall under?
The NA1-PK5 is listed under Industrial Automation > Machine Safety / Area Sensors > Area Sensors > Ultra-slim Body Picking Sensor NA1-PK5/NA1-5.
Can I view similar or alternative parts?
You can view similar parts to NA1-PK5 when available in the Ultra-slim Body Picking Sensor NA1-PK5/NA1-5 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NA1-PK5 you can contact the distributor directly for product support, shipping queries etc.
Is the NA1-PK5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NA1-PK5 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for NA1-PK5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NA1-PK5 often in real-time on the comparison pages.
What if I can't find stock of NA1-PK5?
You can fill out our help required form which you can use to request a quote for NA1-PK5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.