Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$256.62
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$256.62
|
-
|
Buy Now |
CE Marking Directive Compliance | EMC Directive, RoHS Directive |
---|---|
Sensing Height | 49.2 mm 1.937 in |
Sensing Range | 30 to 300 mm 1.181 to 11.811 in (Note) The sensing range is the possible setting distance between the emitter and the receiver. |
Beam Pitch | 24.6 mm 0.969 in |
Number of Beam Channels | 3 beam channels |
Sensing Object | ø29 mm ø1.142 in or more opaque object (completely beam interrupted object) |
Supply Voltage | 12 to 24 V DC plus or minus 10 % Ripple P-P 10 % or less |
Current Consumption | Emitter: 30 mA or less Receiver: 50 mA or less |
Output | NPN open-collector transistor - Maximum sink current: 100 mA - Applied voltage: 30 V DC or less (between output and 0 V) - Residual voltage: 1 V or less (at 100 mA sink current), 0.4 V or less (at 16 mA sink current) |
Output: Utilization Category | DC-12 or DC-13 |
Output: Output Operation | ON or OFF when one or more beam channels are interrupted, selectable by operation mode switch |
Output: Short-Circuit Protection | Incorporated |
Response Time | 10 ms or less (when interference prevention function is used: 30 ms or less) |
Indicators: Emitter | Power indicator: Green LED (lights up when the power is ON) Job indicator: Orange LED (lights up when the job indicator input is Low) |
Indicators: Receiver | Operation indicator: Red LED (lights up when the output is ON) Stable incident beam indicator: Green LED (lights up when all beam channels are stably received) Job indicator: Orange LED (lights up when the job indicator input is Low) |
Interference Prevention Function | Incorporated (Up to 3 units can be mounted close together.) |
Pollution Degree | 3 (Industrial environment) |
Protection | IP62 (IEC) |
Ambient Temperature | -10 to +55 ℃ +14 to +131 ℉ (No dew condensation or icing allowed), Storage: -20 to +70 ℃ -4 to +158 ℉ |
Ambient Humidity | 35 to 85 % RH, Storage: 35 to 85 % RH |
Ambient Illuminance | Incandescent light: 3,000 lx or less at the light-receiving face |
Voltage Withstandability | 1,000 V AC for one min. between all supply terminals connected together and enclosure |
Insulation Resistance | 20 MOhm , or more, with 250 V DC megger between all supply terminals connected together and enclosure |
Vibration Resistance | 10 to 150 Hz frequency, 0.75 mm 0.030 in (5 G max.) double amplitude in X, Y and Z directions for two hours each |
Shock Resistance | 500 m/s2 acceleration (50 G approx.) in X, Y and Z directions three times each |
Emitting Element | Infrared LED (synchronized scanning system) |
Material | Enclosure: Heat-resistant ABS Lens cover: Acrylic Indicator cover: Acrylic |
Cable | 0.2 mm2 4-core (emitter: 3-core) oil resistant cabtyre cable, 2 m 6.562 ft long |
Cable Extension | Extension up to total 100 m 328.084 ft is possible for both emitter and receiver with 0.3 mm2 , or more, cable. |
Weight (Typ.) | Emitter: 50 g approx. Receiver: 50 g approx. |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 10 |
Master Electronics United States Tel. 1-888-473-5297 | 1 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 1 |
Sensor, Picking, Compact, 30-300mm Range, 12-24VDC, NPN, 3 Beam, 2 Meter Cable | Panasonic Industrial Automation NA1-PK3 | RS Americas |
Where can I find additional details, specifications and documents for a NA1-PK3?
Additional datasheets, footprints and schematics for NA1-PK3 are listed on our Part Details page. You can also find images and similar parts to NA1-PK3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NA1-PK3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NA1-PK3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NA1-PK3 fall under?
The NA1-PK3 is listed under Industrial Automation > Machine Safety / Area Sensors > Area Sensors > Compact Size Picking Sensor NA1-PK3.
Can I view similar or alternative parts?
You can view similar parts to NA1-PK3 when available in the Compact Size Picking Sensor NA1-PK3 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NA1-PK3 you can contact the distributor directly for product support, shipping queries etc.
Is the NA1-PK3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NA1-PK3 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for NA1-PK3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NA1-PK3 often in real-time on the comparison pages.
What if I can't find stock of NA1-PK3?
You can fill out our help required form which you can use to request a quote for NA1-PK3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.