Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | Firewire |
---|---|
Convert From Positions | 6Ways |
Convert From Gender | Receptacle |
Inter Series Connector B | F Coaxial |
Convert To Positions | 6Ways |
Convert To Gender | Receptacle |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | Adaptor |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Contact Termination | Feed Through |
External Depth | 46mm |
External Length / Height | 26mm |
External Width | 31mm |
Gender | Receptacle |
No. of Contacts | 6Contacts |
Standard | IEEE1394/Firewire |
FEED THROUGH, IEEE1394, BLACK, 6WAY | element14 |
Adapter, Ieee-1394 Firewire, Receptacle, 6 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a NA1394-6-W-B?
Additional datasheets, footprints and schematics for NA1394-6-W-B are listed on our Part Details page. You can also find images and similar parts to NA1394-6-W-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NA1394-6-W-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NA1394-6-W-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NA1394-6-W-B fall under?
The NA1394-6-W-B is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to NA1394-6-W-B when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NA1394-6-W-B you can contact the distributor directly for product support, shipping queries etc.
Is the NA1394-6-W-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NA1394-6-W-B have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for NA1394-6-W-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NA1394-6-W-B often in real-time on the comparison pages.
What if I can't find stock of NA1394-6-W-B?
You can fill out our help required form which you can use to request a quote for NA1394-6-W-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.