Status: | Unknown |
---|---|
Series: | FieldFox Series |
RoHS: | Unknown |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | FieldFox Series |
Test Frequency Range | 9kHz to 32GHz |
External Height | 292mm |
External Width | 188mm |
External Depth | 72mm |
Weight | 3.2kg |
RoHS Compliant | Yes |
Spectrum Analyzer, 9Khz To 32Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a N9960A?
Additional datasheets, footprints and schematics for N9960A are listed on our Part Details page. You can also find images and similar parts to N9960A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N9960A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N9960A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N9960A fall under?
The N9960A is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to N9960A when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N9960A you can contact the distributor directly for product support, shipping queries etc.
Is the N9960A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N9960A have stock available?
Authorised distributors including Newark Electronics and TestEquity have stock available or on a lead time for N9960A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N9960A often in real-time on the comparison pages.
What if I can't find stock of N9960A?
You can fill out our help required form which you can use to request a quote for N9960A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.