Status: | Unknown |
---|---|
Series: | N844 Series |
RoHS: | Compliant |
Connector Type A | MTP / MPO |
---|---|
Connector Type B | LC Duplex (x4) |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6ft |
Jacket Color | Aqua |
Product Range | N844 Series |
RoHS Compliant | Yes |
Fan-Out Cable, Om3 Mm, Mtp/Mpo-Lc, 6Ft | Newark Electronics |
Fan-out Cable Push / Pull Tab MTP/MPO to 8 x LC 40Gbase OM3 Plenum Aqua 2M 6ft | Tripp Lite N844-02M-8LC-PT | RS Americas |
Where can I find additional details, specifications and documents for a N844-02M-8LC-PT?
Additional datasheets, footprints and schematics for N844-02M-8LC-PT are listed on our Part Details page. You can also find images and similar parts to N844-02M-8LC-PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N844-02M-8LC-PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N844-02M-8LC-PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N844-02M-8LC-PT fall under?
The N844-02M-8LC-PT is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to N844-02M-8LC-PT when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N844-02M-8LC-PT you can contact the distributor directly for product support, shipping queries etc.
Is the N844-02M-8LC-PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N844-02M-8LC-PT have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for N844-02M-8LC-PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N844-02M-8LC-PT often in real-time on the comparison pages.
What if I can't find stock of N844-02M-8LC-PT?
You can fill out our help required form which you can use to request a quote for N844-02M-8LC-PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.