Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0496
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
500
in stock
|
Buy Now | |
element14
from US$0.06
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
329
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
4
in stock
|
Buy Now | |
Future Electronics
from US$0.0496
|
-
|
Buy Now |
CABLE CLAMP / CLIP TYPE | SCREW MOUNT CABLE CLAMP |
---|---|
INTERNAL DIAMETER | 12.7MM |
CABLE CLAMP / CLIP MATERIAL | NYLON 6.6 (POLYAMIDE 6.6) |
CABLE CLAMP / CLIP COLOUR | NATURAL |
EXTERNAL LENGTH | 19.9MM |
EXTERNAL WIDTH | 9.5MM |
RoHS Compliant | YES |
Cable Clamps | Newark Electronics |
Clamp, Cable, 1/2 in., Natural | Essentra Components N-8 | RS Americas |
ClampScrew MntNatural1/2 in Hold Clamp Screw Mount Natural | Heilind Electronics |
N-8 Natural Nylon .500 inch Diameter Screw Mount Loop Cable Clamp | Future Electronics |
Where can I find additional details, specifications and documents for a N-8?
Additional datasheets, footprints and schematics for N-8 are listed on our Part Details page. You can also find images and similar parts to N-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N-8 fall under?
The N-8 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to N-8 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N-8 you can contact the distributor directly for product support, shipping queries etc.
Is the N-8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for N-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for N-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N-8 often in real-time on the comparison pages.
What if I can't find stock of N-8?
You can fill out our help required form which you can use to request a quote for N-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.