Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | N |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | N |
Convert To Gender | Jack |
Adapter Body Style | Straight Bulkhead Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Product Range | - |
Body Plating | Nickel |
Contact Plating | Gold Plated Contacts |
Frequency Max | 11GHz |
Adapter, Coaxial, N Jack-Jack, Bulkhead, 50 Ohm | Newark Electronics |
ADAPTOR, N JACK, N JACK, 50OHM | element14 |
N 50Ohm bulkhead RF adapter Jack-Jack | RS |
RF / Coaxial Adapter, N, Jack, N, Jack, Straight Bulkhead Adapter, 50 ohm | Avnet Abacus |
Where can I find additional details, specifications and documents for a N7471A1-NT3G-50?
Additional datasheets, footprints and schematics for N7471A1-NT3G-50 are listed on our Part Details page. You can also find images and similar parts to N7471A1-NT3G-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N7471A1-NT3G-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N7471A1-NT3G-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N7471A1-NT3G-50 fall under?
The N7471A1-NT3G-50 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to N7471A1-NT3G-50 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N7471A1-NT3G-50 you can contact the distributor directly for product support, shipping queries etc.
Is the N7471A1-NT3G-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N7471A1-NT3G-50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for N7471A1-NT3G-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N7471A1-NT3G-50 often in real-time on the comparison pages.
What if I can't find stock of N7471A1-NT3G-50?
You can fill out our help required form which you can use to request a quote for N7471A1-NT3G-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.