Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.20
|
470
in stock
|
Buy Now | |
TTI Europe
from US$7.57
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.43
|
175
in stock
|
Buy Now | |
element14
from US$9.66
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$8.70
|
101
in stock
|
Buy Now | |
Farnell
from US$7.97
|
101
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Convert From Coax Type | N |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | N |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Inter Series Coaxial |
Product Range | - |
Body Plating | Nickel |
Contact Plating | Gold Plated Contacts |
N Adaptor Jack-Jack | RS |
Coupler | Transfer Multisort Elektronik |
ADAPTOR, N JACK, N JACK, 50OHM, STRAIGHT | element14 |
Rf/Coaxial Adaptor, Inter Series Coaxial, Straight Adapter, N, Jack, N, Jack Rohs Compliant: Yes |Amphenol Rf N7071A1-NT3G-50 | Newark Electronics |
Conn Type N Adapter F-F 0Hz to 11GHz 50Ohm ST Gold Over Nickel | Avnet Abacus |
Where can I find additional details, specifications and documents for a N7071A1-NT3G-50?
Additional datasheets, footprints and schematics for N7071A1-NT3G-50 are listed on our Part Details page. You can also find images and similar parts to N7071A1-NT3G-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N7071A1-NT3G-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N7071A1-NT3G-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N7071A1-NT3G-50 fall under?
The N7071A1-NT3G-50 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to N7071A1-NT3G-50 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N7071A1-NT3G-50 you can contact the distributor directly for product support, shipping queries etc.
Is the N7071A1-NT3G-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N7071A1-NT3G-50 have stock available?
Authorised distributors including RS, TTI Europe, Transfer Multisort Elektronik, element14 and Newark Electronics have stock available or on a lead time for N7071A1-NT3G-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N7071A1-NT3G-50 often in real-time on the comparison pages.
What if I can't find stock of N7071A1-NT3G-50?
You can fill out our help required form which you can use to request a quote for N7071A1-NT3G-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.